Texas Instruments SN74AHC138 3-Line To 8-Line Decoder / Demultiplexer SN74AHC138N

Description
3-Line To 8-Line Decoder / Demultiplexer 16-PDIP -40 to 85
Request a Quote Datasheet
Description
3-Line To 8-Line Decoder / Demultiplexer 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC138 3-Line To 8-Line Decoder / Demultiplexer - SN74AHC138N - Texas Instruments
Dallas, TX, United States
SN74AHC138 3-Line To 8-Line Decoder / Demultiplexer
SN74AHC138N
SN74AHC138 3-Line To 8-Line Decoder / Demultiplexer SN74AHC138N
3-Line To 8-Line Decoder / Demultiplexer 16-PDIP -40 to 85

3-Line To 8-Line Decoder / Demultiplexer 16-PDIP -40 to 85

Buy Now Datasheet
Logic, 3-8 Line Decodr/demux, 16Dip; Logic Family / Base Number Texas Instruments - 26AJ9185 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 3-8 Line Decodr/demux, 16Dip; Logic Family / Base Number Texas Instruments
26AJ9185
Logic, 3-8 Line Decodr/demux, 16Dip; Logic Family / Base Number Texas Instruments 26AJ9185
LOGIC, 3-8 LINE DECODR/DEMUX, 16DIP; Logic Family / Base Number:74AHC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic ICRoHS Compliant: Yes

LOGIC, 3-8 LINE DECODR/DEMUX, 16DIP; Logic Family / Base Number:74AHC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic ICRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74AHC138N 26AJ9185
Product Name SN74AHC138 3-Line To 8-Line Decoder / Demultiplexer Logic, 3-8 Line Decodr/demux, 16Dip; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder
Input Lines 3
Output Lines 8 8; Other; 8Outputs
Supply Voltage 2 5.5V
Package Type PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT238 3-Line To 8-Line Decoders/Demultiplexers - 5962-89745012A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,LCCC
Logic Family HCT
View Details
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - 84062012A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
CD4556B-MIL CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - 7704801EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3V; 18
Package Type CDIP
View Details
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details