Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTR16861DLR

Description
Win Source Part Number: 1256652-SN74CBTR1686 1DLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTR Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBTR16861DL R-TITR,296-12337-2R, -296-12337-1,-74CBTR 16861DLRG4,-SN74CBTR 16861DLRR,296-12337- 2,296-12337-1,296-12 337-6,2156-SN74CBTR1 6861DLR,74CBTR16861D LRG4,296-12337-1R,29 6-12337-6R,TEXTISSN7 4CBTR16861DLR,74CBTR 16861DLRG4,-296-1233 7-1,-296-12337-1R,-7 4CBTR16861DLRG4R Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256652-SN74CBTR1686 1DLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTR Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBTR16861DL R-TITR,296-12337-2R, -296-12337-1,-74CBTR 16861DLRG4,-SN74CBTR 16861DLRR,296-12337- 2,296-12337-1,296-12 337-6,2156-SN74CBTR1 6861DLR,74CBTR16861D LRG4,296-12337-1R,29 6-12337-6R,TEXTISSN7 4CBTR16861DLR,74CBTR 16861DLRG4,-296-1233 7-1,-296-12337-1R,-7 4CBTR16861DLRG4R Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256652-SN74CBTR16861DLR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256652-SN74CBTR16861DLR
Win Source Part Number: 1256652-SN74CBTR1686 1DLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTR Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBTR16861DL R-TITR,296-12337-2R, -296-12337-1,-74CBTR 16861DLRG4,-SN74CBTR 16861DLRR,296-12337- 2,296-12337-1,296-12 337-6,2156-SN74CBTR1 6861DLR,74CBTR16861D LRG4,296-12337-1R,29 6-12337-6R,TEXTISSN7 4CBTR16861DLR,74CBTR 16861DLRG4,-296-1233 7-1,-296-12337-1R,-7 4CBTR16861DLRG4R Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1256652-SN74CBTR16861DLR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTR
Type: Bus Switch
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74CBTR16861DLR-TITR,296-12337-2R,-296-12337-1,-74CBTR16861DLRG4,-SN74CBTR16861DLRR,296-12337-2,296-12337-1,296-12337-6,2156-SN74CBTR16861DLR,74CBTR16861DLRG4,296-12337-1R,296-12337-6R,TEXTISSN74CBTR16861DLR,74CBTR16861DLRG4,-296-12337-1,-296-12337-1R,-74CBTR16861DLRG4R
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256652-SN74CBTR16861DLR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches - CD74HC237M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers
 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer; inverting - 74HC138BQ-Q100,115 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details