Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74AHC158DGVRE4

Description
Win Source Part Number: 1256884-SN74AHC158DG VRE4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AHC Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHC158 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256884-SN74AHC158DG VRE4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AHC Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHC158 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256884-SN74AHC158DGVRE4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256884-SN74AHC158DGVRE4
Win Source Part Number: 1256884-SN74AHC158DG VRE4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AHC Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHC158 Product Status: Obsolete

Win Source Part Number: 1256884-SN74AHC158DGVRE4
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74AHC
Type: Multiplexer
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHC158
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256884-SN74AHC158DGVRE4
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 5446/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
 - 7988897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54LVC138A-SP 3-Line To 8-Line Decoder/Demultiplexer - 5962-9752601V2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3.6V; 2
Package Type CDIP,CFP,LCCC
View Details