Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT6845CPWR

Description
Win Source Part Number: 1256776-SN74CBT6845C PWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBT6845CPWR ,296-19241-6,-SN74CB T6845CPWRG4R,-SN74CB T6845CPWRR,SN74CBT68 45CPWRG4,SN74CBT6845 CPWRE4,-296-19241-1, SN74CBT6845CPWRE4,-S N74CBT6845CPWRE4,SN7 4CBT6845CPWRG4,-SN74 CBT6845CPWRG4,-296-1 9241-1,296-19241-2,2 96-19241-1,-SN74CBT6 845CPWRE4R,TEXTISSN7 4CBT6845CPWR Base Product Number: 74CBT6845
Request a Quote Datasheet
Description
Win Source Part Number: 1256776-SN74CBT6845C PWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBT6845CPWR ,296-19241-6,-SN74CB T6845CPWRG4R,-SN74CB T6845CPWRR,SN74CBT68 45CPWRG4,SN74CBT6845 CPWRE4,-296-19241-1, SN74CBT6845CPWRE4,-S N74CBT6845CPWRE4,SN7 4CBT6845CPWRG4,-SN74 CBT6845CPWRG4,-296-1 9241-1,296-19241-2,2 96-19241-1,-SN74CBT6 845CPWRE4R,TEXTISSN7 4CBT6845CPWR Base Product Number: 74CBT6845
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256776-SN74CBT6845CPWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256776-SN74CBT6845CPWR
Win Source Part Number: 1256776-SN74CBT6845C PWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBT6845CPWR ,296-19241-6,-SN74CB T6845CPWRG4R,-SN74CB T6845CPWRR,SN74CBT68 45CPWRG4,SN74CBT6845 CPWRE4,-296-19241-1, SN74CBT6845CPWRE4,-S N74CBT6845CPWRE4,SN7 4CBT6845CPWRG4,-SN74 CBT6845CPWRG4,-296-1 9241-1,296-19241-2,2 96-19241-1,-SN74CBT6 845CPWRE4R,TEXTISSN7 4CBT6845CPWR Base Product Number: 74CBT6845

Win Source Part Number: 1256776-SN74CBT6845CPWR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74CBT6845CPWR,296-19241-6,-SN74CBT6845CPWRG4R,-SN74CBT6845CPWRR,SN74CBT6845CPWRG4,SN74CBT6845CPWRE4,-296-19241-1,SN74CBT6845CPWRE4,-SN74CBT6845CPWRE4,SN74CBT6845CPWRG4,-SN74CBT6845CPWRG4,-296-19241-1,296-19241-2,296-19241-1,-SN74CBT6845CPWRE4R,TEXTISSN74CBT6845CPWR
Base Product Number: 74CBT6845

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256776-SN74CBT6845CPWR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BPW - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
4 suppliers
 - 8850702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer - 74HCT238D,653 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers