Texas Instruments SN74AHC138 3-Line To 8-Line Decoder / Demultiplexer SN74AHC138DG4

Description
3-Line To 8-Line Decoder / Demultiplexer 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3-Line To 8-Line Decoder / Demultiplexer 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC138 3-Line To 8-Line Decoder / Demultiplexer - SN74AHC138DG4 - Texas Instruments
Dallas, TX, United States
SN74AHC138 3-Line To 8-Line Decoder / Demultiplexer
SN74AHC138DG4
SN74AHC138 3-Line To 8-Line Decoder / Demultiplexer SN74AHC138DG4
3-Line To 8-Line Decoder / Demultiplexer 16-SOIC -40 to 85

3-Line To 8-Line Decoder / Demultiplexer 16-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256882-SN74AHC138DG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256882-SN74AHC138DG4
Win Source Part Number: 1256882-SN74AHC138DG 4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AHC Type: Decoder/Demultiplexe r Package: Tube Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHC138

Win Source Part Number: 1256882-SN74AHC138DG4
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74AHC
Type: Decoder/Demultiplexer
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHC138

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74AHC138DG4 1256882-SN74AHC138DG4
Product Name SN74AHC138 3-Line To 8-Line Decoder / Demultiplexer Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
Supply Voltage 2 2V ~ 5.5V
Package Type PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD4028B-MIL CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BF3A - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details
SN54AHC138 3-Line To 8-Line Decoders/Demultiplexers - 5962-9851601QEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
CD74HC137 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches - CD74HC137PWR - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54LS155A Dual 2-Line To 4-Line Decoders/Demultiplexers - 5962-9750801QEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details