Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3384DW

Description
Win Source Part Number: 1094932-SN74CBTLV338 4DW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus Switch Package: Tube Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74CB3T3384DWR; SN74CB3T3383DWR; SN74CBTD3384DWSN74CB TLV3384DW .; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1546,296-1546-5, TEXTISSN74CBTLV3384D W,SN74CBTLV3384DWE4- ND,-296-1546-5-ND,SN 74CBTLV3384DWG4-ND,- SN74CBTLV3384DW-NDR, -296-1546-5,SN74CBTL V3384DWG4,SN74CBTLV3 384DWE4,2156-SN74CBT LV3384DW Base Product Number: 74CBTLV3384
Request a Quote Datasheet
Description
Win Source Part Number: 1094932-SN74CBTLV338 4DW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus Switch Package: Tube Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74CB3T3384DWR; SN74CB3T3383DWR; SN74CBTD3384DWSN74CB TLV3384DW .; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1546,296-1546-5, TEXTISSN74CBTLV3384D W,SN74CBTLV3384DWE4- ND,-296-1546-5-ND,SN 74CBTLV3384DWG4-ND,- SN74CBTLV3384DW-NDR, -296-1546-5,SN74CBTL V3384DWG4,SN74CBTLV3 384DWE4,2156-SN74CBT LV3384DW Base Product Number: 74CBTLV3384
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1094932-SN74CBTLV3384DW
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1094932-SN74CBTLV3384DW
Win Source Part Number: 1094932-SN74CBTLV338 4DW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus Switch Package: Tube Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74CB3T3384DWR; SN74CB3T3383DWR; SN74CBTD3384DWSN74CB TLV3384DW .; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1546,296-1546-5, TEXTISSN74CBTLV3384D W,SN74CBTLV3384DWE4- ND,-296-1546-5-ND,SN 74CBTLV3384DWG4-ND,- SN74CBTLV3384DW-NDR, -296-1546-5,SN74CBTL V3384DWG4,SN74CBTLV3 384DWE4,2156-SN74CBT LV3384DW Base Product Number: 74CBTLV3384

Win Source Part Number: 1094932-SN74CBTLV3384DW
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTLV
Type: Bus Switch
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74CB3T3384DWR; SN74CB3T3383DWR; SN74CBTD3384DWSN74CBTLV3384DW .;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-1546,296-1546-5,TEXTISSN74CBTLV3384DW,SN74CBTLV3384DWE4-ND,-296-1546-5-ND,SN74CBTLV3384DWG4-ND,-SN74CBTLV3384DW-NDR,-296-1546-5,SN74CBTLV3384DWG4,SN74CBTLV3384DWE4,2156-SN74CBTLV3384DW
Base Product Number: 74CBTLV3384

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1094932-SN74CBTLV3384DW
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers - CD4511BNSRG4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
 - 74184N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157GM,132 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details