3-line to 8-line decoder / demultiplexer 16-PDIP 0 to 70
LOGIC, 3-8 LINE DEC/DEMUX, 16DIP; Logic Family / Base Number:74F138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
TEXAS INSTRUMENTS SN74F138NLOGIC, 3-8 LINE DEC/DEMUX, 16DIP
IC DECODER/DEMUX 1X3:8 16DIP
| Texas Instruments | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | SN74F138N | 26AJ9301 | 815-SN74F138N | SN74F138N |
| Product Name | SN74F138 3-line to 8-line decoder / demultiplexer | Logic, 3-8 Line Dec/demux, 16Dip; Logic Family / Base Number Texas Instruments | TEXAS INSTRUMENTS SN74F138NLOGIC, 3-8 LINE DEC/DEMUX, 16DIP | Signal Switches, Multiplexers, Decoders |
| Function | Decoder/Demultiplexer | Decoder | Decoder/Demultiplexer | Decoder |
| Input Lines | 3 | 1 | ||
| Output Lines | 8 | 8; Other; 8Outputs | ||
| Supply Voltage | 4.5 | 5.5V | 5V; 5V | 4.5V ~ 5.5V |
| Package Type | PDIP,SO,SOIC | DIP; DIP | DIP; 16-DIP (0.300, 7.62mm) | DIP; 16-DIP (0.300", 7.62mm) |