Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16861DL

Description
Win Source Part Number: 1256708-SN74CBT16861 DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBT16861DLG4,SN7 4CBT16861DLG4,TEXTIS SN74CBT16861DL,2156- SN74CBT16861DL-TI Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256708-SN74CBT16861 DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBT16861DLG4,SN7 4CBT16861DLG4,TEXTIS SN74CBT16861DL,2156- SN74CBT16861DL-TI Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256708-SN74CBT16861DL
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256708-SN74CBT16861DL
Win Source Part Number: 1256708-SN74CBT16861 DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBT16861DLG4,SN7 4CBT16861DLG4,TEXTIS SN74CBT16861DL,2156- SN74CBT16861DL-TI Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1256708-SN74CBT16861DL
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 25
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74CBT16861DLG4,SN74CBT16861DLG4,TEXTISSN74CBT16861DL,2156-SN74CBT16861DL-TI
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256708-SN74CBT16861DL
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD4556B-MIL CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BF - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3V; 18
Package Type CDIP
View Details
 - AM7992BJC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type PLCC; PLCC28
View Details
Logic Family / Base Number Nexperia - 24AC3194 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 16; Other; 16Outputs
Supply Voltage 6V
View Details