Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3861DW

Description
Win Source Part Number: 1256661-SN74CBTLV386 1DW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBTLV3861DW ,TEXTISSN74CBTLV3861 DW,296-33885-5,SN74C BTLV3861DW,SN74CBTLV 3861DWE4,SN74CBTLV38 61DWG4,SN74CBTLV3861 DWG4,SN74CBTLV3861DW E4 Base Product Number: 74CBTLV3861
Request a Quote Datasheet
Description
Win Source Part Number: 1256661-SN74CBTLV386 1DW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBTLV3861DW ,TEXTISSN74CBTLV3861 DW,296-33885-5,SN74C BTLV3861DW,SN74CBTLV 3861DWE4,SN74CBTLV38 61DWG4,SN74CBTLV3861 DWG4,SN74CBTLV3861DW E4 Base Product Number: 74CBTLV3861
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256661-SN74CBTLV3861DW
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256661-SN74CBTLV3861DW
Win Source Part Number: 1256661-SN74CBTLV386 1DW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBTLV3861DW ,TEXTISSN74CBTLV3861 DW,296-33885-5,SN74C BTLV3861DW,SN74CBTLV 3861DWE4,SN74CBTLV38 61DWG4,SN74CBTLV3861 DWG4,SN74CBTLV3861DW E4 Base Product Number: 74CBTLV3861

Win Source Part Number: 1256661-SN74CBTLV3861DW
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTLV
Type: Bus Switch
Standard Package: 25
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74CBTLV3861DW,TEXTISSN74CBTLV3861DW,296-33885-5,SN74CBTLV3861DW,SN74CBTLV3861DWE4,SN74CBTLV3861DWG4,SN74CBTLV3861DWG4,SN74CBTLV3861DWE4
Base Product Number: 74CBTLV3861

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256661-SN74CBTLV3861DW
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
 - 25LS2538PC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP20
View Details
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/65802B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Logic Family / Base Number Nexperia - 24AC3194 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 16; Other; 16Outputs
Supply Voltage 6V
View Details