The SN74AHCT139 is a dual 2-line to 4-line decoder/demultiplexe
Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SOIC -40 to 85
Win Source Part Number: 1256864-SN74AHCT139D
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74AHCT
Type: Decoder/Demultiplexe
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHCT139
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | SN74AHCT139DG4 | 1256864-SN74AHCT139DG4 |
| Product Name | SN74AHCT139 Dual 2-Line To 4-Line Decoders / Demultiplexers | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Function | Decoder/Demultiplexer | |
| Input Lines | 2 | |
| Output Lines | 4 | |
| Supply Voltage | 4.5 | 4.5V ~ 5.5V |
| Package Type | PDIP,SOIC,SSOP,TSSOP,TVSOP | SOIC |