Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTK16245DGVR

Description
Win Source Part Number: 1256673-SN74CBTK1624 5DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTK Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBTK16245DGVRR, -74CBTK16245DGVRE4R, 296-6489-2R,2156-SN7 4CBTK16245DGVR-TITR, 296-6489-1,-296-6489 -1R,296-6489-2,296-6 489-6,-74CBTK16245DG VRE4,-296-6489-1,-29 6-6489-1,296-6489-1R ,-74CBTK16245DGVRG4, 296-6489-6R,-74CBTK1 6245DGVRG4R,TEXTISSN 74CBTK16245DGVR Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256673-SN74CBTK1624 5DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTK Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBTK16245DGVRR, -74CBTK16245DGVRE4R, 296-6489-2R,2156-SN7 4CBTK16245DGVR-TITR, 296-6489-1,-296-6489 -1R,296-6489-2,296-6 489-6,-74CBTK16245DG VRE4,-296-6489-1,-29 6-6489-1,296-6489-1R ,-74CBTK16245DGVRG4, 296-6489-6R,-74CBTK1 6245DGVRG4R,TEXTISSN 74CBTK16245DGVR Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256673-SN74CBTK16245DGVR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256673-SN74CBTK16245DGVR
Win Source Part Number: 1256673-SN74CBTK1624 5DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTK Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBTK16245DGVRR, -74CBTK16245DGVRE4R, 296-6489-2R,2156-SN7 4CBTK16245DGVR-TITR, 296-6489-1,-296-6489 -1R,296-6489-2,296-6 489-6,-74CBTK16245DG VRE4,-296-6489-1,-29 6-6489-1,296-6489-1R ,-74CBTK16245DGVRG4, 296-6489-6R,-74CBTK1 6245DGVRG4R,TEXTISSN 74CBTK16245DGVR Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1256673-SN74CBTK16245DGVR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTK
Type: Bus Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74CBTK16245DGVRR,-74CBTK16245DGVRE4R,296-6489-2R,2156-SN74CBTK16245DGVR-TITR,296-6489-1,-296-6489-1R,296-6489-2,296-6489-6,-74CBTK16245DGVRE4,-296-6489-1,-296-6489-1,296-6489-1R,-74CBTK16245DGVRG4,296-6489-6R,-74CBTK16245DGVRG4R,TEXTISSN74CBTK16245DGVR
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256673-SN74CBTK16245DGVR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Ic, 74Hct Cmos, 74Hct139, Dip16, 5V; Logic Type Nexperia - 07WX3539 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
View Details
SN54ALS139 Dual 2-Line To 4-Line Decoders/Demultiplexers - 5962-8768301FA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details