Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3345CDBQR

Description
Win Source Part Number: 1256775-SN74CBT3345C DBQR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19216-2,296-1921 6-1,-SN74CBT3345CDBQ RG4R,2156-SN74CBT334 5CDBQR,SN74CBT3345CD BQRG4,296-19216-6,SN 74CBT3345CDBQRE4,-SN 74CBT3345CDBQRG4,-SN 74CBT3345CDBQRR,-SN7 4CBT3345CDBQRE4,-SN7 4CBT3345CDBQRE4R,TEX TISSN74CBT3345CDBQR, -296-19216-1,SN74CBT 3345CDBQRG4,-296-192 16-1,SN74CBT3345CDBQ RE4 Base Product Number: 74CBT3345
Request a Quote Datasheet
Description
Win Source Part Number: 1256775-SN74CBT3345C DBQR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19216-2,296-1921 6-1,-SN74CBT3345CDBQ RG4R,2156-SN74CBT334 5CDBQR,SN74CBT3345CD BQRG4,296-19216-6,SN 74CBT3345CDBQRE4,-SN 74CBT3345CDBQRG4,-SN 74CBT3345CDBQRR,-SN7 4CBT3345CDBQRE4,-SN7 4CBT3345CDBQRE4R,TEX TISSN74CBT3345CDBQR, -296-19216-1,SN74CBT 3345CDBQRG4,-296-192 16-1,SN74CBT3345CDBQ RE4 Base Product Number: 74CBT3345
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256775-SN74CBT3345CDBQR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256775-SN74CBT3345CDBQR
Win Source Part Number: 1256775-SN74CBT3345C DBQR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19216-2,296-1921 6-1,-SN74CBT3345CDBQ RG4R,2156-SN74CBT334 5CDBQR,SN74CBT3345CD BQRG4,296-19216-6,SN 74CBT3345CDBQRE4,-SN 74CBT3345CDBQRG4,-SN 74CBT3345CDBQRR,-SN7 4CBT3345CDBQRE4,-SN7 4CBT3345CDBQRE4R,TEX TISSN74CBT3345CDBQR, -296-19216-1,SN74CBT 3345CDBQRG4,-296-192 16-1,SN74CBT3345CDBQ RE4 Base Product Number: 74CBT3345

Win Source Part Number: 1256775-SN74CBT3345CDBQR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 2,500
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-19216-2,296-19216-1,-SN74CBT3345CDBQRG4R,2156-SN74CBT3345CDBQR,SN74CBT3345CDBQRG4,296-19216-6,SN74CBT3345CDBQRE4,-SN74CBT3345CDBQRG4,-SN74CBT3345CDBQRR,-SN74CBT3345CDBQRE4,-SN74CBT3345CDBQRE4R,TEXTISSN74CBT3345CDBQR,-296-19216-1,SN74CBT3345CDBQRG4,-296-19216-1,SN74CBT3345CDBQRE4
Base Product Number: 74CBT3345

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256775-SN74CBT3345CDBQR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 1222833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer; inverting - 74AHCT138D-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - DM9368N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
View Details
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - 84062012A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
2 suppliers