The SN74AHC138 is a 3-line to 8-line decoder/demultiplexe
3-Line To 8-Line Decoder / Demultiplexer 16-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | SN74AHC138DRG4 |
| Product Name | SN74AHC138 3-Line To 8-Line Decoder / Demultiplexer |
| Function | Decoder/Demultiplexer |
| Input Lines | 3 |
| Output Lines | 8 |
| Supply Voltage | 2 |
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN |