Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT6845CDBQR

Description
Win Source Part Number: 1256700-SN74CBT6845C DBQR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBT6845CDBQ R,296-19237-2,296-19 237-1,2156-SN74CBT68 45CDBQR-TITR,TEXTISS N74CBT6845CDBQR,-SN7 4CBT6845CDBQRE4R,-SN 74CBT6845CDBQRR,296- 19237-6,-SN74CBT6845 CDBQRG4,-SN74CBT6845 CDBQRE4,-296-19237-1 ,-296-19237-1,-SN74C BT6845CDBQRG4R Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256700-SN74CBT6845C DBQR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBT6845CDBQ R,296-19237-2,296-19 237-1,2156-SN74CBT68 45CDBQR-TITR,TEXTISS N74CBT6845CDBQR,-SN7 4CBT6845CDBQRE4R,-SN 74CBT6845CDBQRR,296- 19237-6,-SN74CBT6845 CDBQRG4,-SN74CBT6845 CDBQRE4,-296-19237-1 ,-296-19237-1,-SN74C BT6845CDBQRG4R Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256700-SN74CBT6845CDBQR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256700-SN74CBT6845CDBQR
Win Source Part Number: 1256700-SN74CBT6845C DBQR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBT6845CDBQ R,296-19237-2,296-19 237-1,2156-SN74CBT68 45CDBQR-TITR,TEXTISS N74CBT6845CDBQR,-SN7 4CBT6845CDBQRE4R,-SN 74CBT6845CDBQRR,296- 19237-6,-SN74CBT6845 CDBQRG4,-SN74CBT6845 CDBQRE4,-296-19237-1 ,-296-19237-1,-SN74C BT6845CDBQRG4R Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1256700-SN74CBT6845CDBQR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74CBT6845CDBQR,296-19237-2,296-19237-1,2156-SN74CBT6845CDBQR-TITR,TEXTISSN74CBT6845CDBQR,-SN74CBT6845CDBQRE4R,-SN74CBT6845CDBQRR,296-19237-6,-SN74CBT6845CDBQRG4,-SN74CBT6845CDBQRE4,-296-19237-1,-296-19237-1,-SN74CBT6845CDBQRG4R
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256700-SN74CBT6845CDBQR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC138A 3-Line To 8-Line Decoder/Demultiplexer - 5962-9752601QEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3.6V; 2
Package Type CDIP,CFP,LCCC
View Details
 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - 7918715P - RS Components, Ltd.
Nexperia B.V.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details