Texas Instruments SN74AHCT138 3-Line to 8-Line Decoder / Demultiplexer SN74AHCT138NSR

Description
3-Line to 8-Line Decoder / Demultiplexer 16-SO -40 to 85
Request a Quote Datasheet
Description
3-Line to 8-Line Decoder / Demultiplexer 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT138 3-Line to 8-Line Decoder / Demultiplexer - SN74AHCT138NSR - Texas Instruments
Dallas, TX, United States
SN74AHCT138 3-Line to 8-Line Decoder / Demultiplexer
SN74AHCT138NSR
SN74AHCT138 3-Line to 8-Line Decoder / Demultiplexer SN74AHCT138NSR
3-Line to 8-Line Decoder / Demultiplexer 16-SO -40 to 85

3-Line to 8-Line Decoder / Demultiplexer 16-SO -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256880-SN74AHCT138NSR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256880-SN74AHCT138NSR
Win Source Part Number: 1256880-SN74AHCT138N SR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AHCT Type: Decoder/Demultiplexe r Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74AHCT138NSR ,SN74AHCT138NSRE4,29 6-31747-6,SN74AHCT13 8NSR,SN74AHCT138NSRG 4,296-31747-1,296-31 747-2,SN74AHCT138NSR G4,2156-SN74AHCT138N SR,SN74AHCT138NSRE4 Base Product Number: 74AHCT138

Win Source Part Number: 1256880-SN74AHCT138NSR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74AHCT
Type: Decoder/Demultiplexer
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AHCT138NSR,SN74AHCT138NSRE4,296-31747-6,SN74AHCT138NSR,SN74AHCT138NSRG4,296-31747-1,296-31747-2,SN74AHCT138NSRG4,2156-SN74AHCT138NSR,SN74AHCT138NSRE4
Base Product Number: 74AHCT138

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74AHCT138NSR 1256880-SN74AHCT138NSR
Product Name SN74AHCT138 3-Line to 8-Line Decoder / Demultiplexer Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
Supply Voltage 4.5 4.5V ~ 5.5V
Package Type PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BPWR - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
2 suppliers
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
3 suppliers
SN54S138 3-Line To 8-Line Decoders/Demultiplexers - M38510/07701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
Specs
Supply Voltage 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details