Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTS16212DGVR

Description
Win Source Part Number: 1256645-SN74CBTS1621 2DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus FET Exchange Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256645-SN74CBTS1621 2DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus FET Exchange Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256645-SN74CBTS16212DGVR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256645-SN74CBTS16212DGVR
Win Source Part Number: 1256645-SN74CBTS1621 2DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus FET Exchange Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1256645-SN74CBTS16212DGVR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTS
Type: Bus FET Exchange Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 56-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256645-SN74CBTS16212DGVR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 5446AW/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type CFP
View Details
CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HCT154M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
3 suppliers
Single-pole single-throw analog switch - 74HCT1G66GW-Q100H - Nexperia B.V.
Specs
Supply Voltage +11.0
Package Type SOT353-1 SOT353-1
View Details