Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74ABTH162460DL

Description
Win Source Part Number: 1256892-SN74ABTH1624 60DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74ABTH Type: Multiplexer/Demultip lexer Package: Tube Standard Package: 60 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 64mA; 12mA, 12mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABTH162460D L-TI,TEXTISSN74ABTH1 62460DL Base Product Number: 74ABTH162460 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256892-SN74ABTH1624 60DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74ABTH Type: Multiplexer/Demultip lexer Package: Tube Standard Package: 60 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 64mA; 12mA, 12mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABTH162460D L-TI,TEXTISSN74ABTH1 62460DL Base Product Number: 74ABTH162460 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256892-SN74ABTH162460DL
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256892-SN74ABTH162460DL
Win Source Part Number: 1256892-SN74ABTH1624 60DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74ABTH Type: Multiplexer/Demultip lexer Package: Tube Standard Package: 60 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 64mA; 12mA, 12mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABTH162460D L-TI,TEXTISSN74ABTH1 62460DL Base Product Number: 74ABTH162460 Product Status: Obsolete

Win Source Part Number: 1256892-SN74ABTH162460DL
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74ABTH
Type: Multiplexer/Demultiplexer
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 64mA; 12mA, 12mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ABTH162460DL-TI,TEXTISSN74ABTH162460DL
Base Product Number: 74ABTH162460
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256892-SN74ABTH162460DL
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT139/QEA - Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type DIP; CDIP16
View Details
2 suppliers
 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
SN54LS138-SP 3-Line To 8-Line Decoders/Demultiplexers - M38510/30701SEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP
View Details