Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q16811DGGR

Description
Win Source Part Number: 1256808-SN74CB3Q1681 1DGGR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74CB3Q16811DGGRE4,- 296-19120-1,-74CB3Q1 6811DGGRG4R,296-1912 0-1,2156-SN74CB3Q168 11DGGR,296-19120-2,7 4CB3Q16811DGGRE4,74C B3Q16811DGGRG4,-74CB 3Q16811DGGRG4,-SN74C B3Q16811DGGRR,-74CB3 Q16811DGGRE4R,74CB3Q 16811DGGRG4,-296-191 20-1,74CB3Q16811DGGR E4,TEXTISSN74CB3Q168 11DGGR,296-19120-6 Base Product Number: 74CB3Q16811
Request a Quote Datasheet
Description
Win Source Part Number: 1256808-SN74CB3Q1681 1DGGR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74CB3Q16811DGGRE4,- 296-19120-1,-74CB3Q1 6811DGGRG4R,296-1912 0-1,2156-SN74CB3Q168 11DGGR,296-19120-2,7 4CB3Q16811DGGRE4,74C B3Q16811DGGRG4,-74CB 3Q16811DGGRG4,-SN74C B3Q16811DGGRR,-74CB3 Q16811DGGRE4R,74CB3Q 16811DGGRG4,-296-191 20-1,74CB3Q16811DGGR E4,TEXTISSN74CB3Q168 11DGGR,296-19120-6 Base Product Number: 74CB3Q16811
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256808-SN74CB3Q16811DGGR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256808-SN74CB3Q16811DGGR
Win Source Part Number: 1256808-SN74CB3Q1681 1DGGR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74CB3Q16811DGGRE4,- 296-19120-1,-74CB3Q1 6811DGGRG4R,296-1912 0-1,2156-SN74CB3Q168 11DGGR,296-19120-2,7 4CB3Q16811DGGRE4,74C B3Q16811DGGRG4,-74CB 3Q16811DGGRG4,-SN74C B3Q16811DGGRR,-74CB3 Q16811DGGRE4R,74CB3Q 16811DGGRG4,-296-191 20-1,74CB3Q16811DGGR E4,TEXTISSN74CB3Q168 11DGGR,296-19120-6 Base Product Number: 74CB3Q16811

Win Source Part Number: 1256808-SN74CB3Q16811DGGR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CB
Type: Bus Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -74CB3Q16811DGGRE4,-296-19120-1,-74CB3Q16811DGGRG4R,296-19120-1,2156-SN74CB3Q16811DGGR,296-19120-2,74CB3Q16811DGGRE4,74CB3Q16811DGGRG4,-74CB3Q16811DGGRG4,-SN74CB3Q16811DGGRR,-74CB3Q16811DGGRE4R,74CB3Q16811DGGRG4,-296-19120-1,74CB3Q16811DGGRE4,TEXTISSN74CB3Q16811DGGR,296-19120-6
Base Product Number: 74CB3Q16811

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256808-SN74CB3Q16811DGGR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 9307FM/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
Dual 2-to-4 line decoder/demultiplexer - 74LVC139PW-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
3 suppliers