Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16210CDGVR

Description
Win Source Part Number: 1256780-SN74CBT16210 CDGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74CBT16210CD GVR,74CBT16210CDGVRE 4,-SN74CBT16210CDGVR R,296-19165-1,296-19 165-2,-296-19165-1,7 4CBT16210CDGVRG4,-74 CBT16210CDGVRG4,74CB T16210CDGVRG4,-74CBT 16210CDGVRG4R,2156-S N74CBT16210CDGVR,-29 6-19165-1,-74CBT1621 0CDGVRE4,296-19165-6 ,-74CBT16210CDGVRE4R ,74CBT16210CDGVRE4 Base Product Number: 74CBT16210
Request a Quote Datasheet
Description
Win Source Part Number: 1256780-SN74CBT16210 CDGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74CBT16210CD GVR,74CBT16210CDGVRE 4,-SN74CBT16210CDGVR R,296-19165-1,296-19 165-2,-296-19165-1,7 4CBT16210CDGVRG4,-74 CBT16210CDGVRG4,74CB T16210CDGVRG4,-74CBT 16210CDGVRG4R,2156-S N74CBT16210CDGVR,-29 6-19165-1,-74CBT1621 0CDGVRE4,296-19165-6 ,-74CBT16210CDGVRE4R ,74CBT16210CDGVRE4 Base Product Number: 74CBT16210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256780-SN74CBT16210CDGVR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256780-SN74CBT16210CDGVR
Win Source Part Number: 1256780-SN74CBT16210 CDGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74CBT16210CD GVR,74CBT16210CDGVRE 4,-SN74CBT16210CDGVR R,296-19165-1,296-19 165-2,-296-19165-1,7 4CBT16210CDGVRG4,-74 CBT16210CDGVRG4,74CB T16210CDGVRG4,-74CBT 16210CDGVRG4R,2156-S N74CBT16210CDGVR,-29 6-19165-1,-74CBT1621 0CDGVRE4,296-19165-6 ,-74CBT16210CDGVRE4R ,74CBT16210CDGVRE4 Base Product Number: 74CBT16210

Win Source Part Number: 1256780-SN74CBT16210CDGVR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74CBT16210CDGVR,74CBT16210CDGVRE4,-SN74CBT16210CDGVRR,296-19165-1,296-19165-2,-296-19165-1,74CBT16210CDGVRG4,-74CBT16210CDGVRG4,74CBT16210CDGVRG4,-74CBT16210CDGVRG4R,2156-SN74CBT16210CDGVR,-296-19165-1,-74CBT16210CDGVRE4,296-19165-6,-74CBT16210CDGVRE4R,74CBT16210CDGVRE4
Base Product Number: 74CBT16210

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256780-SN74CBT16210CDGVR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC137 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches - CD74HC137E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers
Low-power 1-of-2 decoder/demultiplexer - 74AUP1G19GW,125 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Supply Voltage +4.6
Features ESD Protection
View Details
2 suppliers
 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details