Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3253RGYR

Description
Win Source Part Number: 1256771-SN74CBT3253R GYR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (4x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT3253RGYRG4R, -296-13925-1,SN74CBT 3253RGYRG4,296-13925 -6R,SN74CBT3253RGYRG 4,2156-SN74CBT3253RG YR,TEXTISSN74CBT3253 RGYR,-296-13925-1,29 6-13925-6,296-13925- 1,296-13925-2,-SN74C BT3253RGYRR,-SN74CBT 3253RGYRG4 Base Product Number: 74CBT3253
Request a Quote Datasheet
Description
Win Source Part Number: 1256771-SN74CBT3253R GYR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (4x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT3253RGYRG4R, -296-13925-1,SN74CBT 3253RGYRG4,296-13925 -6R,SN74CBT3253RGYRG 4,2156-SN74CBT3253RG YR,TEXTISSN74CBT3253 RGYR,-296-13925-1,29 6-13925-6,296-13925- 1,296-13925-2,-SN74C BT3253RGYRR,-SN74CBT 3253RGYRG4 Base Product Number: 74CBT3253
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256771-SN74CBT3253RGYR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256771-SN74CBT3253RGYR
Win Source Part Number: 1256771-SN74CBT3253R GYR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (4x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT3253RGYRG4R, -296-13925-1,SN74CBT 3253RGYRG4,296-13925 -6R,SN74CBT3253RGYRG 4,2156-SN74CBT3253RG YR,TEXTISSN74CBT3253 RGYR,-296-13925-1,29 6-13925-6,296-13925- 1,296-13925-2,-SN74C BT3253RGYRR,-SN74CBT 3253RGYRG4 Base Product Number: 74CBT3253

Win Source Part Number: 1256771-SN74CBT3253RGYR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Multiplexer/Demultiplexer
Standard Package: 3,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (4x3.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74CBT3253RGYRG4R,-296-13925-1,SN74CBT3253RGYRG4,296-13925-6R,SN74CBT3253RGYRG4,2156-SN74CBT3253RGYR,TEXTISSN74CBT3253RGYR,-296-13925-1,296-13925-6,296-13925-1,296-13925-2,-SN74CBT3253RGYRR,-SN74CBT3253RGYRG4
Base Product Number: 74CBT3253

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256771-SN74CBT3253RGYR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-to-4 line decoder/demultiplexer - 74AHCT139D-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers - CD4511BNSR - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
2 suppliers
 - 54AC138/QFA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CFP16
View Details