Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q6800DBQR

Description
Win Source Part Number: 1256811-SN74CB3Q6800 DBQR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-19145-1,74CB3Q6 800DBQRG4,74CB3Q6800 DBQRE4,-SN74CB3Q6800 DBQRR,-296-19145-1,7 4CB3Q6800DBQRE4,TEXT ISSN74CB3Q6800DBQR,7 4CB3Q6800DBQRG4,2156 -SN74CB3Q6800DBQR,-7 4CB3Q6800DBQRE4,-74C B3Q6800DBQRG4,-74CB3 Q6800DBQRE4R,296-191 45-2,296-19145-1,296 -19145-6,-74CB3Q6800 DBQRG4R Base Product Number: 74CB3Q6800
Request a Quote Datasheet
Description
Win Source Part Number: 1256811-SN74CB3Q6800 DBQR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-19145-1,74CB3Q6 800DBQRG4,74CB3Q6800 DBQRE4,-SN74CB3Q6800 DBQRR,-296-19145-1,7 4CB3Q6800DBQRE4,TEXT ISSN74CB3Q6800DBQR,7 4CB3Q6800DBQRG4,2156 -SN74CB3Q6800DBQR,-7 4CB3Q6800DBQRE4,-74C B3Q6800DBQRG4,-74CB3 Q6800DBQRE4R,296-191 45-2,296-19145-1,296 -19145-6,-74CB3Q6800 DBQRG4R Base Product Number: 74CB3Q6800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256811-SN74CB3Q6800DBQR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256811-SN74CB3Q6800DBQR
Win Source Part Number: 1256811-SN74CB3Q6800 DBQR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-19145-1,74CB3Q6 800DBQRG4,74CB3Q6800 DBQRE4,-SN74CB3Q6800 DBQRR,-296-19145-1,7 4CB3Q6800DBQRE4,TEXT ISSN74CB3Q6800DBQR,7 4CB3Q6800DBQRG4,2156 -SN74CB3Q6800DBQR,-7 4CB3Q6800DBQRE4,-74C B3Q6800DBQRG4,-74CB3 Q6800DBQRE4R,296-191 45-2,296-19145-1,296 -19145-6,-74CB3Q6800 DBQRG4R Base Product Number: 74CB3Q6800

Win Source Part Number: 1256811-SN74CB3Q6800DBQR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CB
Type: Bus Switch
Standard Package: 2,500
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-19145-1,74CB3Q6800DBQRG4,74CB3Q6800DBQRE4,-SN74CB3Q6800DBQRR,-296-19145-1,74CB3Q6800DBQRE4,TEXTISSN74CB3Q6800DBQR,74CB3Q6800DBQRG4,2156-SN74CB3Q6800DBQR,-74CB3Q6800DBQRE4,-74CB3Q6800DBQRG4,-74CB3Q6800DBQRE4R,296-19145-2,296-19145-1,296-19145-6,-74CB3Q6800DBQRG4R
Base Product Number: 74CB3Q6800

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256811-SN74CB3Q6800DBQR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - MC54F538J/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
 - 7988897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD4515B-MIL CMOS 4-Bit Latch/4-to-16 Line Decoder - CD4515BF3A - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details