Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16214CDLR

Description
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultip lexer with -2V Undershoot-Protectio n
Request a Quote Datasheet
Description
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultip lexer with -2V Undershoot-Protectio n
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74CBT16214CDLR - Rochester Electronics
Newburyport, MA, United States
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultip lexer with -2V Undershoot-Protectio n

SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256772-SN74CBT16214CDLR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256772-SN74CBT16214CDLR
Win Source Part Number: 1256772-SN74CBT16214 CDLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Standard Package: 1,000 Mounting: SMD (SMT) Current - Output High, Low: 15mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-19174-1,-296-19 174-1R,TEXTISSN74CBT 16214CDLR,296-19174- 2R,2156-SN74CBT16214 CDLR,296-19174-2,296 -19174-1,-SN74CBT162 14CDLRG4,296-19174-1 R,-SN74CBT16214CDLRG 4R,296-19174-6R,-SN7 4CBT16214CDLRR,-296- 19174-1,296-19174-6 Base Product Number: 74CBT16214

Win Source Part Number: 1256772-SN74CBT16214CDLR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Multiplexer/Demultiplexer
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output High, Low: 15mA, 64mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-19174-1,-296-19174-1R,TEXTISSN74CBT16214CDLR,296-19174-2R,2156-SN74CBT16214CDLR,296-19174-2,296-19174-1,-SN74CBT16214CDLRG4,296-19174-1R,-SN74CBT16214CDLRG4R,296-19174-6R,-SN74CBT16214CDLRR,-296-19174-1,296-19174-6
Base Product Number: 74CBT16214

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74CBT16214CDLR 1256772-SN74CBT16214CDLR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Demultiplexer
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154M96E4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
2 suppliers
 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer; inverting - 74LVC138APW-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers