Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3T16211DLR

Description
Win Source Part Number: 1256810-SN74CB3T1621 1DLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-19149-1,296-191 49-6R,296-19149-1R,- 296-19149-1,TEXTISSN 74CB3T16211DLR,-74CB 3T16211DLRG4R,296-19 149-2R,296-19149-6,7 4CB3T16211DLRG4,-SN7 4CB3T16211DLRR,2156- SN74CB3T16211DLR,-74 CB3T16211DLRG4,296-1 9149-2,-296-19149-1R ,74CB3T16211DLRG4,29 6-19149-1 Base Product Number: 74CB3T16211
Request a Quote Datasheet
Description
Win Source Part Number: 1256810-SN74CB3T1621 1DLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-19149-1,296-191 49-6R,296-19149-1R,- 296-19149-1,TEXTISSN 74CB3T16211DLR,-74CB 3T16211DLRG4R,296-19 149-2R,296-19149-6,7 4CB3T16211DLRG4,-SN7 4CB3T16211DLRR,2156- SN74CB3T16211DLR,-74 CB3T16211DLRG4,296-1 9149-2,-296-19149-1R ,74CB3T16211DLRG4,29 6-19149-1 Base Product Number: 74CB3T16211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256810-SN74CB3T16211DLR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256810-SN74CB3T16211DLR
Win Source Part Number: 1256810-SN74CB3T1621 1DLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-19149-1,296-191 49-6R,296-19149-1R,- 296-19149-1,TEXTISSN 74CB3T16211DLR,-74CB 3T16211DLRG4R,296-19 149-2R,296-19149-6,7 4CB3T16211DLRG4,-SN7 4CB3T16211DLRR,2156- SN74CB3T16211DLR,-74 CB3T16211DLRG4,296-1 9149-2,-296-19149-1R ,74CB3T16211DLRG4,29 6-19149-1 Base Product Number: 74CB3T16211

Win Source Part Number: 1256810-SN74CB3T16211DLR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CB
Type: Bus Switch
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-19149-1,296-19149-6R,296-19149-1R,-296-19149-1,TEXTISSN74CB3T16211DLR,-74CB3T16211DLRG4R,296-19149-2R,296-19149-6,74CB3T16211DLRG4,-SN74CB3T16211DLRR,2156-SN74CB3T16211DLR,-74CB3T16211DLRG4,296-19149-2,-296-19149-1R,74CB3T16211DLRG4,296-19149-1
Base Product Number: 74CB3T16211

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256810-SN74CB3T16211DLR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer - 74HC238PW-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers
 - 54L42DM - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details