Texas Instruments SN74HC138 3-Line To 8-Line Decoders/Demultiplexers SN74HC138DE4

Description
3-Line To 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3-Line To 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC138 3-Line To 8-Line Decoders/Demultiplexers - SN74HC138DE4 - Texas Instruments
Dallas, TX, United States
SN74HC138 3-Line To 8-Line Decoders/Demultiplexers
SN74HC138DE4
SN74HC138 3-Line To 8-Line Decoders/Demultiplexers SN74HC138DE4
3-Line To 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 85

3-Line To 8-Line Decoders/Demultiplexers 16-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256589-SN74HC138DE4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256589-SN74HC138DE4
Win Source Part Number: 1256589-SN74HC138DE4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Decoder/Demultiplexe r Package: Tube Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC138

Win Source Part Number: 1256589-SN74HC138DE4
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HC
Type: Decoder/Demultiplexer
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC138

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74HC138DE4 1256589-SN74HC138DE4
Product Name SN74HC138 3-Line To 8-Line Decoders/Demultiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
Supply Voltage 2 2V ~ 6V
Package Type PDIP,SO,SOIC,SSOP,TSSOP SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC138 3-Line To 8-Line Decoders/Demultiplexers - 5962-9851601QFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
CD74HCT137 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer with Address Latches - CD74HCT137MT - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers
IC MUX/DEMUX TRIPLE 2X1 16TSSOP - 815-CD4053BPWR - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 1.8V; 5V; 5V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
View Details
SN54LS138-SP 3-Line To 8-Line Decoders/Demultiplexers - JM38510/30701SEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP
View Details
2 suppliers