Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16209ADL

Description
Win Source Part Number: 1256692-SN74CBT16209 ADL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Package: Tube Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBT16209ADL ,-SN74CBT16209ADLG4R ,-296-1531-5,296-153 1,296-1531-5,-296-15 31-5,SN74CBT16209ADL G4,-SN74CBT16209ADLG 4,296-1531-5R,SN74CB T16209ADLG4,TEXTISSN 74CBT16209ADL,-SN74C BT16209ADLR Base Product Number: 74CBT16209
Request a Quote Datasheet
Description
Win Source Part Number: 1256692-SN74CBT16209 ADL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Package: Tube Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBT16209ADL ,-SN74CBT16209ADLG4R ,-296-1531-5,296-153 1,296-1531-5,-296-15 31-5,SN74CBT16209ADL G4,-SN74CBT16209ADLG 4,296-1531-5R,SN74CB T16209ADLG4,TEXTISSN 74CBT16209ADL,-SN74C BT16209ADLR Base Product Number: 74CBT16209
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256692-SN74CBT16209ADL
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256692-SN74CBT16209ADL
Win Source Part Number: 1256692-SN74CBT16209 ADL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Package: Tube Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBT16209ADL ,-SN74CBT16209ADLG4R ,-296-1531-5,296-153 1,296-1531-5,-296-15 31-5,SN74CBT16209ADL G4,-SN74CBT16209ADLG 4,296-1531-5R,SN74CB T16209ADLG4,TEXTISSN 74CBT16209ADL,-SN74C BT16209ADLR Base Product Number: 74CBT16209

Win Source Part Number: 1256692-SN74CBT16209ADL
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus FET Exchange Switch
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74CBT16209ADL,-SN74CBT16209ADLG4R,-296-1531-5,296-1531,296-1531-5,-296-1531-5,SN74CBT16209ADLG4,-SN74CBT16209ADLG4,296-1531-5R,SN74CBT16209ADLG4,TEXTISSN74CBT16209ADL,-SN74CBT16209ADLR
Base Product Number: 74CBT16209

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256692-SN74CBT16209ADL
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - AM7992BJC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type PLCC; PLCC28
View Details
 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - 8406201EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details