Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q16245DL

Description
Win Source Part Number: 1256785-SN74CB3Q1624 5DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Package: Tube Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74CB3Q16245D L,SN74CB3Q16245DLG4, 2156-SN74CB3Q16245DL ,SN74CB3Q16245DLG4 Base Product Number: 74CB3Q16245
Request a Quote Datasheet
Description
Win Source Part Number: 1256785-SN74CB3Q1624 5DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Package: Tube Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74CB3Q16245D L,SN74CB3Q16245DLG4, 2156-SN74CB3Q16245DL ,SN74CB3Q16245DLG4 Base Product Number: 74CB3Q16245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256785-SN74CB3Q16245DL
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256785-SN74CB3Q16245DL
Win Source Part Number: 1256785-SN74CB3Q1624 5DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Package: Tube Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74CB3Q16245D L,SN74CB3Q16245DLG4, 2156-SN74CB3Q16245DL ,SN74CB3Q16245DLG4 Base Product Number: 74CB3Q16245

Win Source Part Number: 1256785-SN74CB3Q16245DL
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CB
Type: Bus Switch
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74CB3Q16245DL,SN74CB3Q16245DLG4,2156-SN74CB3Q16245DL,SN74CB3Q16245DLG4
Base Product Number: 74CB3Q16245

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256785-SN74CB3Q16245DL
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989023P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Single-pole single-throw analog switch - 74HC1G66GV-Q100H - Nexperia B.V.
Specs
Supply Voltage +11.0
Package Type SOT753 SOT753
View Details
 - 9307DM/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details