Texas Instruments SN74ALS138A 3-Line to 8-Line Decoders/Demultiplexers SN74ALS138AD

Description
3-Line to 8-Line Decoders/Demultiplex ers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
3-Line to 8-Line Decoders/Demultiplex ers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS138A 3-Line to 8-Line Decoders/Demultiplexers - SN74ALS138AD - Texas Instruments
Dallas, TX, United States
SN74ALS138A 3-Line to 8-Line Decoders/Demultiplexers
SN74ALS138AD
SN74ALS138A 3-Line to 8-Line Decoders/Demultiplexers SN74ALS138AD
3-Line to 8-Line Decoders/Demultiplex ers 16-SOIC 0 to 70

3-Line to 8-Line Decoders/Demultiplexers 16-SOIC 0 to 70

Buy Now Datasheet
 - SN74ALS138AD - Rochester Electronics
Newburyport, MA, United States
SN74ALS138A 3-Line to 8-Line Decoders/Demultiplex ers

SN74ALS138A 3-Line to 8-Line Decoders/Demultiplexers

Supplier's Site Datasheet
Decoder/demux, 3 Texas Instruments - 29AH7465 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demux, 3 Texas Instruments
29AH7465
Decoder/demux, 3 Texas Instruments 29AH7465
DECODER/DEMUX, 3:8, SOIC-16; Logic Family / Base Number:74ALS138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

DECODER/DEMUX, 3:8, SOIC-16; Logic Family / Base Number:74ALS138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74ALS138AD SN74ALS138AD 29AH7465
Product Name SN74ALS138A 3-Line to 8-Line Decoders/Demultiplexers Decoder/demux, 3 Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer Decoder
Input Lines 3
Output Lines 8 8; Other; 8Outputs
Supply Voltage 4.5 5.5V
Package Type PDIP,SO,SOIC SOIC; SOIC16 SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BMG4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 1
Output Lines 4
View Details
SN54HCT138 3-Line To 8-Line Decoders/Demultiplexers - 8550401FA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HCT154ENE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
SN54LVC138A-SP 3-Line To 8-Line Decoder/Demultiplexer - 5962-9752601VFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3.6V; 2
Package Type CDIP,CFP,LCCC
View Details
2 suppliers