Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16811CDLR

Description
Win Source Part Number: 1256765-SN74CBT16811 CDLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19186-1R,296-191 86-2,-296-19186-1,29 6-19186-1,-SN74CBT16 811CDLRR,2156-SN74CB T16811CDLR-TITR,-SN7 4CBT16811CDLRG4R,-SN 74CBT16811CDLRG4,-29 6-19186-1R,-296-1918 6-1,296-19186-6,TEXT ISSN74CBT16811CDLR,2 96-19186-2R,296-1918 6-6R Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256765-SN74CBT16811 CDLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19186-1R,296-191 86-2,-296-19186-1,29 6-19186-1,-SN74CBT16 811CDLRR,2156-SN74CB T16811CDLR-TITR,-SN7 4CBT16811CDLRG4R,-SN 74CBT16811CDLRG4,-29 6-19186-1R,-296-1918 6-1,296-19186-6,TEXT ISSN74CBT16811CDLR,2 96-19186-2R,296-1918 6-6R Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256765-SN74CBT16811CDLR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256765-SN74CBT16811CDLR
Win Source Part Number: 1256765-SN74CBT16811 CDLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19186-1R,296-191 86-2,-296-19186-1,29 6-19186-1,-SN74CBT16 811CDLRR,2156-SN74CB T16811CDLR-TITR,-SN7 4CBT16811CDLRG4R,-SN 74CBT16811CDLRG4,-29 6-19186-1R,-296-1918 6-1,296-19186-6,TEXT ISSN74CBT16811CDLR,2 96-19186-2R,296-1918 6-6R Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1256765-SN74CBT16811CDLR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-19186-1R,296-19186-2,-296-19186-1,296-19186-1,-SN74CBT16811CDLRR,2156-SN74CBT16811CDLR-TITR,-SN74CBT16811CDLRG4R,-SN74CBT16811CDLRG4,-296-19186-1R,-296-19186-1,296-19186-6,TEXTISSN74CBT16811CDLR,296-19186-2R,296-19186-6R
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256765-SN74CBT16811CDLR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT11138FK/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CLCC
View Details
 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54LS49 BCD-to-Seven-Segment Decoders/Drivers with Open Collector Outputs - SN54LS49J - Texas Instruments
Specs
Function Decoder
Supply Voltage 4.5
Package Type CDIP
View Details