Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTS3384DBR

Description
Win Source Part Number: 1040149-SN74CBTS3384 DBR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus Switch Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74CBT3384CDBQR; TS5V522CDBQR; SN74CBT3384ADBR; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBTS3384DBRG4,- SN74CBTS3384DBRE4,29 6-9160-6,296-9160-1, 296-9160-6-NDR,296-9 160-2,-296-9160-1-ND ,-SN74CBTS3384DBRE4- NDR,296-9160-2-NDR,- 296-9160-1,-SN74CBTS 3384DBRG4-NDR,2156-S N74CBTS3384DBR-TITR, TEXTISSN74CBTS3384DB R,296-9160-1-NDR,-29 6-9160-1-NDR,-SN74CB TS3384DBR-NDR Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1040149-SN74CBTS3384 DBR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus Switch Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74CBT3384CDBQR; TS5V522CDBQR; SN74CBT3384ADBR; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBTS3384DBRG4,- SN74CBTS3384DBRE4,29 6-9160-6,296-9160-1, 296-9160-6-NDR,296-9 160-2,-296-9160-1-ND ,-SN74CBTS3384DBRE4- NDR,296-9160-2-NDR,- 296-9160-1,-SN74CBTS 3384DBRG4-NDR,2156-S N74CBTS3384DBR-TITR, TEXTISSN74CBTS3384DB R,296-9160-1-NDR,-29 6-9160-1-NDR,-SN74CB TS3384DBR-NDR Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1040149-SN74CBTS3384DBR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1040149-SN74CBTS3384DBR
Win Source Part Number: 1040149-SN74CBTS3384 DBR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus Switch Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74CBT3384CDBQR; TS5V522CDBQR; SN74CBT3384ADBR; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBTS3384DBRG4,- SN74CBTS3384DBRE4,29 6-9160-6,296-9160-1, 296-9160-6-NDR,296-9 160-2,-296-9160-1-ND ,-SN74CBTS3384DBRE4- NDR,296-9160-2-NDR,- 296-9160-1,-SN74CBTS 3384DBRG4-NDR,2156-S N74CBTS3384DBR-TITR, TEXTISSN74CBTS3384DB R,296-9160-1-NDR,-29 6-9160-1-NDR,-SN74CB TS3384DBR-NDR Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1040149-SN74CBTS3384DBR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTS
Type: Bus Switch
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74CBT3384CDBQR; TS5V522CDBQR; SN74CBT3384ADBR;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74CBTS3384DBRG4,-SN74CBTS3384DBRE4,296-9160-6,296-9160-1,296-9160-6-NDR,296-9160-2,-296-9160-1-ND,-SN74CBTS3384DBRE4-NDR,296-9160-2-NDR,-296-9160-1,-SN74CBTS3384DBRG4-NDR,2156-SN74CBTS3384DBR-TITR,TEXTISSN74CBTS3384DBR,296-9160-1-NDR,-296-9160-1-NDR,-SN74CBTS3384DBR-NDR
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1040149-SN74CBTS3384DBR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 25LS2538PC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP20
View Details
SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - SN54HC139J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT4051D,118 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers