Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3T3253D

Description
Win Source Part Number: 1256791-SN74CB3T3253 D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Multiplexer/Demultip lexer Standard Package: 40 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CB3T3253D,SN74CB 3T3253DE4,2156-SN74C B3T3253D,TEXTISSN74C B3T3253D,296-33857-5 ,SN74CB3T3253DG4,SN7 4CB3T3253DE4,SN74CB3 T3253DG4 Base Product Number: 74CB3T3253
Request a Quote Datasheet
Description
Win Source Part Number: 1256791-SN74CB3T3253 D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Multiplexer/Demultip lexer Standard Package: 40 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CB3T3253D,SN74CB 3T3253DE4,2156-SN74C B3T3253D,TEXTISSN74C B3T3253D,296-33857-5 ,SN74CB3T3253DG4,SN7 4CB3T3253DE4,SN74CB3 T3253DG4 Base Product Number: 74CB3T3253
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256791-SN74CB3T3253D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256791-SN74CB3T3253D
Win Source Part Number: 1256791-SN74CB3T3253 D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Multiplexer/Demultip lexer Standard Package: 40 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CB3T3253D,SN74CB 3T3253DE4,2156-SN74C B3T3253D,TEXTISSN74C B3T3253D,296-33857-5 ,SN74CB3T3253DG4,SN7 4CB3T3253DE4,SN74CB3 T3253DG4 Base Product Number: 74CB3T3253

Win Source Part Number: 1256791-SN74CB3T3253D
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CB
Type: Multiplexer/Demultiplexer
Standard Package: 40
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74CB3T3253D,SN74CB3T3253DE4,2156-SN74CB3T3253D,TEXTISSN74CB3T3253D,296-33857-5,SN74CB3T3253DG4,SN74CB3T3253DE4,SN74CB3T3253DG4
Base Product Number: 74CB3T3253

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256791-SN74CB3T3253D
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - AM7992BDC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP24
View Details
Logic Family / Base Number Nexperia - 24AC3130 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
View Details
 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details