Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3384CDGVR

Description
Win Source Part Number: 1256703-SN74CBT3384C DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBT3384CDGVRG4,2 96-19229-1,SN74CBT33 84CDGVRG4,296-SN74CB T3384CDGVRCT,-SN74CB T3384CDGVRE4R,296-SN 74CBT3384CDGVRDKR,-S N74CBT3384CDGVRR,296 -SN74CBT3384CDGVRDKR ,296-SN74CBT3384CDGV RCT,-SN74CBT3384CDGV RG4,296-19229-6,-SN7 4CBT3384CDGVRE4,-SN7 4CBT3384CDGVRG4R,215 6-SN74CBT3384CDGVR-2 96,SN74CBT3384CDGVRE 4,296-19229-2,296-19 229-2,-296-19229-1,S N74CBT3384CDGVRE4,-2 96-19229-1,296-SN74C BT3384CDGVRTR Base Product Number: 74CBT3384
Request a Quote Datasheet
Description
Win Source Part Number: 1256703-SN74CBT3384C DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBT3384CDGVRG4,2 96-19229-1,SN74CBT33 84CDGVRG4,296-SN74CB T3384CDGVRCT,-SN74CB T3384CDGVRE4R,296-SN 74CBT3384CDGVRDKR,-S N74CBT3384CDGVRR,296 -SN74CBT3384CDGVRDKR ,296-SN74CBT3384CDGV RCT,-SN74CBT3384CDGV RG4,296-19229-6,-SN7 4CBT3384CDGVRE4,-SN7 4CBT3384CDGVRG4R,215 6-SN74CBT3384CDGVR-2 96,SN74CBT3384CDGVRE 4,296-19229-2,296-19 229-2,-296-19229-1,S N74CBT3384CDGVRE4,-2 96-19229-1,296-SN74C BT3384CDGVRTR Base Product Number: 74CBT3384
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256703-SN74CBT3384CDGVR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256703-SN74CBT3384CDGVR
Win Source Part Number: 1256703-SN74CBT3384C DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBT3384CDGVRG4,2 96-19229-1,SN74CBT33 84CDGVRG4,296-SN74CB T3384CDGVRCT,-SN74CB T3384CDGVRE4R,296-SN 74CBT3384CDGVRDKR,-S N74CBT3384CDGVRR,296 -SN74CBT3384CDGVRDKR ,296-SN74CBT3384CDGV RCT,-SN74CBT3384CDGV RG4,296-19229-6,-SN7 4CBT3384CDGVRE4,-SN7 4CBT3384CDGVRG4R,215 6-SN74CBT3384CDGVR-2 96,SN74CBT3384CDGVRE 4,296-19229-2,296-19 229-2,-296-19229-1,S N74CBT3384CDGVRE4,-2 96-19229-1,296-SN74C BT3384CDGVRTR Base Product Number: 74CBT3384

Win Source Part Number: 1256703-SN74CBT3384CDGVR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74CBT3384CDGVRG4,296-19229-1,SN74CBT3384CDGVRG4,296-SN74CBT3384CDGVRCT,-SN74CBT3384CDGVRE4R,296-SN74CBT3384CDGVRDKR,-SN74CBT3384CDGVRR,296-SN74CBT3384CDGVRDKR,296-SN74CBT3384CDGVRCT,-SN74CBT3384CDGVRG4,296-19229-6,-SN74CBT3384CDGVRE4,-SN74CBT3384CDGVRG4R,2156-SN74CBT3384CDGVR-296,SN74CBT3384CDGVRE4,296-19229-2,296-19229-2,-296-19229-1,SN74CBT3384CDGVRE4,-296-19229-1,296-SN74CBT3384CDGVRTR
Base Product Number: 74CBT3384

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256703-SN74CBT3384CDGVR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS154F/883C - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CFP24
View Details
 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
SN54LVC138A 3-Line To 8-Line Decoder/Demultiplexer - 5962-9752601QFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3.6V; 2
Package Type CDIP,CFP,LCCC
View Details