Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3383CPWR

Description
Win Source Part Number: 1256704-SN74CBT3383C PWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19226-2,296-1922 6-1,-SN74CBT3383CPWR G4,-SN74CBT3383CPWRE 4,SN74CBT3383CPWRE4, -SN74CBT3383CPWRE4R, -SN74CBT3383CPWRG4R, -296-19226-1,296-192 26-6,SN74CBT3383CPWR G4,SN74CBT3383CPWRE4 ,-SN74CBT3383CPWRR,S N74CBT3383CPWRG4,-29 6-19226-1 Base Product Number: 74CBT3383
Request a Quote Datasheet
Description
Win Source Part Number: 1256704-SN74CBT3383C PWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19226-2,296-1922 6-1,-SN74CBT3383CPWR G4,-SN74CBT3383CPWRE 4,SN74CBT3383CPWRE4, -SN74CBT3383CPWRE4R, -SN74CBT3383CPWRG4R, -296-19226-1,296-192 26-6,SN74CBT3383CPWR G4,SN74CBT3383CPWRE4 ,-SN74CBT3383CPWRR,S N74CBT3383CPWRG4,-29 6-19226-1 Base Product Number: 74CBT3383
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256704-SN74CBT3383CPWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256704-SN74CBT3383CPWR
Win Source Part Number: 1256704-SN74CBT3383C PWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19226-2,296-1922 6-1,-SN74CBT3383CPWR G4,-SN74CBT3383CPWRE 4,SN74CBT3383CPWRE4, -SN74CBT3383CPWRE4R, -SN74CBT3383CPWRG4R, -296-19226-1,296-192 26-6,SN74CBT3383CPWR G4,SN74CBT3383CPWRE4 ,-SN74CBT3383CPWRR,S N74CBT3383CPWRG4,-29 6-19226-1 Base Product Number: 74CBT3383

Win Source Part Number: 1256704-SN74CBT3383CPWR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus FET Exchange Switch
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-19226-2,296-19226-1,-SN74CBT3383CPWRG4,-SN74CBT3383CPWRE4,SN74CBT3383CPWRE4,-SN74CBT3383CPWRE4R,-SN74CBT3383CPWRG4R,-296-19226-1,296-19226-6,SN74CBT3383CPWRG4,SN74CBT3383CPWRE4,-SN74CBT3383CPWRR,SN74CBT3383CPWRG4,-296-19226-1
Base Product Number: 74CBT3383

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256704-SN74CBT3383CPWR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - MM54C42J/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details