Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16800CDL

Description
Win Source Part Number: 1256725-SN74CBT16800 CDL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBT16800CDL ,SN74CBT16800CDLG4,S N74CBT16800CDLG4,TEX TISSN74CBT16800CDL Base Product Number: 74CBT16800
Request a Quote Datasheet
Description
Win Source Part Number: 1256725-SN74CBT16800 CDL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBT16800CDL ,SN74CBT16800CDLG4,S N74CBT16800CDLG4,TEX TISSN74CBT16800CDL Base Product Number: 74CBT16800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256725-SN74CBT16800CDL
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256725-SN74CBT16800CDL
Win Source Part Number: 1256725-SN74CBT16800 CDL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBT16800CDL ,SN74CBT16800CDLG4,S N74CBT16800CDLG4,TEX TISSN74CBT16800CDL Base Product Number: 74CBT16800

Win Source Part Number: 1256725-SN74CBT16800CDL
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 25
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74CBT16800CDL,SN74CBT16800CDLG4,SN74CBT16800CDLG4,TEXTISSN74CBT16800CDL
Base Product Number: 74CBT16800

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256725-SN74CBT16800CDL
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT138 3-Line To 8-Line Decoders/Demultiplexers - 5962-9851701Q2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
DECODER/DRIVER - 699-SN74HC139PWRE4 - Utmel Electronic Limited
Specs
Function Decoder
Supply Voltage 2V~6V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
View Details
 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Dual single-pole single-throw analog switch - 74HC2G66DP-Q100H - Nexperia B.V.
Specs
Supply Voltage +11.0
Package Type SOT505-2 SOT505-2
View Details