Texas Instruments SN74AHCT139 Dual 2-Line To 4-Line Decoders / Demultiplexers SN74AHCT139D

Description
Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT139 Dual 2-Line To 4-Line Decoders / Demultiplexers - SN74AHCT139D - Texas Instruments
Dallas, TX, United States
SN74AHCT139 Dual 2-Line To 4-Line Decoders / Demultiplexers
SN74AHCT139D
SN74AHCT139 Dual 2-Line To 4-Line Decoders / Demultiplexers SN74AHCT139D
Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SOIC -40 to 85

Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SOIC -40 to 85

Buy Now Datasheet
Logic, Dual 2-4 Decod/demux, 16Soic; Logic Family / Base Number Texas Instruments - 26AJ9138 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 2-4 Decod/demux, 16Soic; Logic Family / Base Number Texas Instruments
26AJ9138
Logic, Dual 2-4 Decod/demux, 16Soic; Logic Family / Base Number Texas Instruments 26AJ9138
LOGIC, DUAL 2-4 DECOD/DEMUX, 16SOIC; Logic Family / Base Number:74AHCT139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

LOGIC, DUAL 2-4 DECOD/DEMUX, 16SOIC; Logic Family / Base Number:74AHCT139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74AHCT139D 26AJ9138
Product Name SN74AHCT139 Dual 2-Line To 4-Line Decoders / Demultiplexers Logic, Dual 2-4 Decod/demux, 16Soic; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder
Input Lines 2
Output Lines 4 4; Other; 4Outputs
Supply Voltage 4.5 5.5V
Package Type PDIP,SOIC,SSOP,TSSOP,TVSOP SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 4.75V ~ 5.25V
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TEXAS INSTRUMENTS CD74HC4051PWT LOGIC, ANALOG MUX/DEMUX HS, 16TSSOP - 815-CD74HC4051PWT - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
View Details
CD4555B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select - CD4555BE - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 1
Output Lines 4
View Details
3 suppliers
SN54AHC138 3-Line To 8-Line Decoders/Demultiplexers - 5962-9851601QEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details