Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTD3306CD

Description
Win Source Part Number: 1256682-SN74CBTD3306 CD Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTD Type: Bus Switch Standard Package: 75 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBTD3306CDG4,SN7 4CBTD3306CDE4,SN74CB TD3306CDG4,2156-SN74 CBTD3306CD,SN74CBTD3 306CDE4,TEXTISSN74CB TD3306CD,296-33875-5 ,SN74CBTD3306CD Base Product Number: 74CBTD3306
Request a Quote Datasheet
Description
Win Source Part Number: 1256682-SN74CBTD3306 CD Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTD Type: Bus Switch Standard Package: 75 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBTD3306CDG4,SN7 4CBTD3306CDE4,SN74CB TD3306CDG4,2156-SN74 CBTD3306CD,SN74CBTD3 306CDE4,TEXTISSN74CB TD3306CD,296-33875-5 ,SN74CBTD3306CD Base Product Number: 74CBTD3306
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256682-SN74CBTD3306CD
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256682-SN74CBTD3306CD
Win Source Part Number: 1256682-SN74CBTD3306 CD Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTD Type: Bus Switch Standard Package: 75 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBTD3306CDG4,SN7 4CBTD3306CDE4,SN74CB TD3306CDG4,2156-SN74 CBTD3306CD,SN74CBTD3 306CDE4,TEXTISSN74CB TD3306CD,296-33875-5 ,SN74CBTD3306CD Base Product Number: 74CBTD3306

Win Source Part Number: 1256682-SN74CBTD3306CD
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTD
Type: Bus Switch
Standard Package: 75
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74CBTD3306CDG4,SN74CBTD3306CDE4,SN74CBTD3306CDG4,2156-SN74CBTD3306CD,SN74CBTD3306CDE4,TEXTISSN74CBTD3306CD,296-33875-5,SN74CBTD3306CD
Base Product Number: 74CBTD3306

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256682-SN74CBTD3306CD
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

3-to-8 line decoder/demultiplexer; inverting - 74AHC138BQ-Q100X - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - CD74HC4051QPWRCT - Rochester Electronics
Texas Instruments
Specs
Function Demultiplexer
Package Type SOP; SSOP; TSSOP; TSSOP16
Logic Family CMOS
View Details
 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details