Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTK6800PW

Description
Win Source Part Number: 1256671-SN74CBTK6800 PW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTK Type: Bus Switch Standard Package: 60 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBTK6800PWE4,215 6-SN74CBTK6800PW-TI, TEXTISSN74CBTK6800PW ,SN74CBTK6800PWE4,SN 74CBTK6800PWG4,SN74C BTK6800PWG4 Base Product Number: SN74CBT
Request a Quote Datasheet
Description
Win Source Part Number: 1256671-SN74CBTK6800 PW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTK Type: Bus Switch Standard Package: 60 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBTK6800PWE4,215 6-SN74CBTK6800PW-TI, TEXTISSN74CBTK6800PW ,SN74CBTK6800PWE4,SN 74CBTK6800PWG4,SN74C BTK6800PWG4 Base Product Number: SN74CBT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256671-SN74CBTK6800PW
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256671-SN74CBTK6800PW
Win Source Part Number: 1256671-SN74CBTK6800 PW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTK Type: Bus Switch Standard Package: 60 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBTK6800PWE4,215 6-SN74CBTK6800PW-TI, TEXTISSN74CBTK6800PW ,SN74CBTK6800PWE4,SN 74CBTK6800PWG4,SN74C BTK6800PWG4 Base Product Number: SN74CBT

Win Source Part Number: 1256671-SN74CBTK6800PW
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTK
Type: Bus Switch
Standard Package: 60
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74CBTK6800PWE4,2156-SN74CBTK6800PW-TI,TEXTISSN74CBTK6800PW,SN74CBTK6800PWE4,SN74CBTK6800PWG4,SN74CBTK6800PWG4
Base Product Number: SN74CBT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256671-SN74CBTK6800PW
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

4-to-16 line decoder/demultiplexer - 74HC154BQ,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
 - AM7992BJC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type PLCC; PLCC28
View Details