Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q16811DLR

Description
Win Source Part Number: 1256805-SN74CB3Q1681 1DLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74CB3Q16811DLRG4,-29 6-19122-1,-74CB3Q168 11DLRG4,296-19122-1R ,2156-SN74CB3Q16811D LR-TITR,296-19122-1, -296-19122-1R,74CB3Q 16811DLRG4,2156-SN74 CB3Q16811DLR,296-191 22-2,296-19122-2R,TE XTISSN74CB3Q16811DLR ,-296-19122-1,-74CB3 Q16811DLRG4R,-SN74CB 3Q16811DLRR,296-1912 2-6,296-19122-6R Base Product Number: SN74CB3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256805-SN74CB3Q1681 1DLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74CB3Q16811DLRG4,-29 6-19122-1,-74CB3Q168 11DLRG4,296-19122-1R ,2156-SN74CB3Q16811D LR-TITR,296-19122-1, -296-19122-1R,74CB3Q 16811DLRG4,2156-SN74 CB3Q16811DLR,296-191 22-2,296-19122-2R,TE XTISSN74CB3Q16811DLR ,-296-19122-1,-74CB3 Q16811DLRG4R,-SN74CB 3Q16811DLRR,296-1912 2-6,296-19122-6R Base Product Number: SN74CB3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256805-SN74CB3Q16811DLR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256805-SN74CB3Q16811DLR
Win Source Part Number: 1256805-SN74CB3Q1681 1DLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74CB3Q16811DLRG4,-29 6-19122-1,-74CB3Q168 11DLRG4,296-19122-1R ,2156-SN74CB3Q16811D LR-TITR,296-19122-1, -296-19122-1R,74CB3Q 16811DLRG4,2156-SN74 CB3Q16811DLR,296-191 22-2,296-19122-2R,TE XTISSN74CB3Q16811DLR ,-296-19122-1,-74CB3 Q16811DLRG4R,-SN74CB 3Q16811DLRR,296-1912 2-6,296-19122-6R Base Product Number: SN74CB3 Product Status: Obsolete

Win Source Part Number: 1256805-SN74CB3Q16811DLR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CB
Type: Bus Switch
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74CB3Q16811DLRG4,-296-19122-1,-74CB3Q16811DLRG4,296-19122-1R,2156-SN74CB3Q16811DLR-TITR,296-19122-1,-296-19122-1R,74CB3Q16811DLRG4,2156-SN74CB3Q16811DLR,296-19122-2,296-19122-2R,TEXTISSN74CB3Q16811DLR,-296-19122-1,-74CB3Q16811DLRG4R,-SN74CB3Q16811DLRR,296-19122-6,296-19122-6R
Base Product Number: SN74CB3
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256805-SN74CB3Q16811DLR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BPW - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
4 suppliers
 - DM9368N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
View Details
Logic Family / Base Number Nexperia - 15AC1782 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
View Details