Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3244CPW

Description
Win Source Part Number: 1256724-SN74CBT3244C PW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 70 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBT3244CPWG4,296 -SN74CBT3244CPW,SN74 CBT3244CPWE4,SN74CBT 3244CPWE4,2156-SN74C BT3244CPW,TEXTISSN74 CBT3244CPW,SN74CBT32 44CPW,SN74CBT3244CPW G4 Base Product Number: 74CBT3244
Request a Quote Datasheet
Description
Win Source Part Number: 1256724-SN74CBT3244C PW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 70 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBT3244CPWG4,296 -SN74CBT3244CPW,SN74 CBT3244CPWE4,SN74CBT 3244CPWE4,2156-SN74C BT3244CPW,TEXTISSN74 CBT3244CPW,SN74CBT32 44CPW,SN74CBT3244CPW G4 Base Product Number: 74CBT3244
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256724-SN74CBT3244CPW
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256724-SN74CBT3244CPW
Win Source Part Number: 1256724-SN74CBT3244C PW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 70 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBT3244CPWG4,296 -SN74CBT3244CPW,SN74 CBT3244CPWE4,SN74CBT 3244CPWE4,2156-SN74C BT3244CPW,TEXTISSN74 CBT3244CPW,SN74CBT32 44CPW,SN74CBT3244CPW G4 Base Product Number: 74CBT3244

Win Source Part Number: 1256724-SN74CBT3244CPW
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 70
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74CBT3244CPWG4,296-SN74CBT3244CPW,SN74CBT3244CPWE4,SN74CBT3244CPWE4,2156-SN74CBT3244CPW,TEXTISSN74CBT3244CPW,SN74CBT3244CPW,SN74CBT3244CPWG4
Base Product Number: 74CBT3244

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256724-SN74CBT3244CPW
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - MM54C42J/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54ALS139 Dual 2-Line To 4-Line Decoders/Demultiplexers - 5962-87683012A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details