Texas Instruments SN74ALS156 Decoders/Demultiplexers With Open-Collector Outputs SN74ALS156DR

Description
Decoders/Demultiplex ers With Open-Collector Outputs 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Decoders/Demultiplex ers With Open-Collector Outputs 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS156 Decoders/Demultiplexers With Open-Collector Outputs - SN74ALS156DR - Texas Instruments
Dallas, TX, United States
SN74ALS156 Decoders/Demultiplexers With Open-Collector Outputs
SN74ALS156DR
SN74ALS156 Decoders/Demultiplexers With Open-Collector Outputs SN74ALS156DR
Decoders/Demultiplex ers With Open-Collector Outputs 16-SOIC 0 to 70

Decoders/Demultiplexers With Open-Collector Outputs 16-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256858-SN74ALS156DR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256858-SN74ALS156DR
Win Source Part Number: 1256858-SN74ALS156DR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74ALS Type: Decoder/Demultiplexe r Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 100µA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALS156DR,-S N74ALS156DRE4,296-42 050-6,296-42050-2,SN 74ALS156DRG4,-SN74AL S156DRE4R,SN74ALS156 DRG4,TEXTISSN74ALS15 6DR,SN74ALS156DR,-29 6-42050-1,296-42050- 1 Base Product Number: 74ALS156

Win Source Part Number: 1256858-SN74ALS156DR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74ALS
Type: Decoder/Demultiplexer
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 100µA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALS156DR,-SN74ALS156DRE4,296-42050-6,296-42050-2,SN74ALS156DRG4,-SN74ALS156DRE4R,SN74ALS156DRG4,TEXTISSN74ALS156DR,SN74ALS156DR,-296-42050-1,296-42050-1
Base Product Number: 74ALS156

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74ALS156DR 1256858-SN74ALS156DR
Product Name SN74ALS156 Decoders/Demultiplexers With Open-Collector Outputs Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer
Input Lines 1; 2; 3
Output Lines 4; 8
Supply Voltage 4.5 4.5V ~ 5.5V
Package Type PDIP,SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - SN54HC138J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
CD74HC42 High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder - CD74HC42M - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
2 suppliers
CD4515B-MIL CMOS 4-Bit Latch/4-to-16 Line Decoder - CD4515BF3A - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details
CD74HC4514 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches - CD74HC4514M - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
3 suppliers