Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16390DL

Description
Win Source Part Number: 1256714-SN74CBT16390 DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Standard Package: 20 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1535-5,-SN74CBT1 6390DLR,SN74CBT16390 DLG4,-296-1535-5,-SN 74CBT16390DLG4R,-296 -1535,-296-1535-5R,2 96-1535-5R,296-1535, SN74CBT16390DLG4,215 6-SN74CBT16390DL,-29 6-1535-5,-SN74CBT163 90DLG4,TEXTISSN74CBT 16390DL Base Product Number: 74CBT16390
Request a Quote Datasheet
Description
Win Source Part Number: 1256714-SN74CBT16390 DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Standard Package: 20 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1535-5,-SN74CBT1 6390DLR,SN74CBT16390 DLG4,-296-1535-5,-SN 74CBT16390DLG4R,-296 -1535,-296-1535-5R,2 96-1535-5R,296-1535, SN74CBT16390DLG4,215 6-SN74CBT16390DL,-29 6-1535-5,-SN74CBT163 90DLG4,TEXTISSN74CBT 16390DL Base Product Number: 74CBT16390
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256714-SN74CBT16390DL
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256714-SN74CBT16390DL
Win Source Part Number: 1256714-SN74CBT16390 DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Standard Package: 20 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1535-5,-SN74CBT1 6390DLR,SN74CBT16390 DLG4,-296-1535-5,-SN 74CBT16390DLG4R,-296 -1535,-296-1535-5R,2 96-1535-5R,296-1535, SN74CBT16390DLG4,215 6-SN74CBT16390DL,-29 6-1535-5,-SN74CBT163 90DLG4,TEXTISSN74CBT 16390DL Base Product Number: 74CBT16390

Win Source Part Number: 1256714-SN74CBT16390DL
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Multiplexer/Demultiplexer
Standard Package: 20
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-1535-5,-SN74CBT16390DLR,SN74CBT16390DLG4,-296-1535-5,-SN74CBT16390DLG4R,-296-1535,-296-1535-5R,296-1535-5R,296-1535,SN74CBT16390DLG4,2156-SN74CBT16390DL,-296-1535-5,-SN74CBT16390DLG4,TEXTISSN74CBT16390DL
Base Product Number: 74CBT16390

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256714-SN74CBT16390DL
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154EN - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
2 suppliers
 - AM7992BDC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP24
View Details
IC MUX/DEMUX 1X16 24TSSOP - 554-74HCT4067PW,118 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 5V; 4.5V
Package Type SSOP; 24-TSSOP (0.173, 4.40mm Width)
View Details