Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTD1G384DBVT

Description
Win Source Part Number: 1256685-SN74CBTD1G38 4DBVT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTD Type: Bus Switch Standard Package: 250 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-23254-2R,-296-23 254-1R,-74CBTD1G384D BVTG4,74CBTD1G384DBV TE4,TEXTISSN74CBTD1G 384DBVT,-74CBTD1G384 DBVTE4,74CBTD1G384DB VTG4,SN74CBTD1G384DB VT,2156-SN74CBTD1G38 4DBVT,-SN74CBTD1G384 DBVTR,74CBTD1G384DBV TE4,-296-23254-1,-74 CBTD1G384DBVTG4R,296 -23254-6R,296-23254- 2,296-23254-1,-74CBT D1G384DBVTE4R,296-23 254-6,296-23254-1R,7 4CBTD1G384DBVTG4 Base Product Number: 74CBTD1G384
Request a Quote Datasheet
Description
Win Source Part Number: 1256685-SN74CBTD1G38 4DBVT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTD Type: Bus Switch Standard Package: 250 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-23254-2R,-296-23 254-1R,-74CBTD1G384D BVTG4,74CBTD1G384DBV TE4,TEXTISSN74CBTD1G 384DBVT,-74CBTD1G384 DBVTE4,74CBTD1G384DB VTG4,SN74CBTD1G384DB VT,2156-SN74CBTD1G38 4DBVT,-SN74CBTD1G384 DBVTR,74CBTD1G384DBV TE4,-296-23254-1,-74 CBTD1G384DBVTG4R,296 -23254-6R,296-23254- 2,296-23254-1,-74CBT D1G384DBVTE4R,296-23 254-6,296-23254-1R,7 4CBTD1G384DBVTG4 Base Product Number: 74CBTD1G384
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256685-SN74CBTD1G384DBVT
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256685-SN74CBTD1G384DBVT
Win Source Part Number: 1256685-SN74CBTD1G38 4DBVT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTD Type: Bus Switch Standard Package: 250 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-23254-2R,-296-23 254-1R,-74CBTD1G384D BVTG4,74CBTD1G384DBV TE4,TEXTISSN74CBTD1G 384DBVT,-74CBTD1G384 DBVTE4,74CBTD1G384DB VTG4,SN74CBTD1G384DB VT,2156-SN74CBTD1G38 4DBVT,-SN74CBTD1G384 DBVTR,74CBTD1G384DBV TE4,-296-23254-1,-74 CBTD1G384DBVTG4R,296 -23254-6R,296-23254- 2,296-23254-1,-74CBT D1G384DBVTE4R,296-23 254-6,296-23254-1R,7 4CBTD1G384DBVTG4 Base Product Number: 74CBTD1G384

Win Source Part Number: 1256685-SN74CBTD1G384DBVT
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTD
Type: Bus Switch
Standard Package: 250
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-23254-2R,-296-23254-1R,-74CBTD1G384DBVTG4,74CBTD1G384DBVTE4,TEXTISSN74CBTD1G384DBVT,-74CBTD1G384DBVTE4,74CBTD1G384DBVTG4,SN74CBTD1G384DBVT,2156-SN74CBTD1G384DBVT,-SN74CBTD1G384DBVTR,74CBTD1G384DBVTE4,-296-23254-1,-74CBTD1G384DBVTG4R,296-23254-6R,296-23254-2,296-23254-1,-74CBTD1G384DBVTE4R,296-23254-6,296-23254-1R,74CBTD1G384DBVTG4
Base Product Number: 74CBTD1G384

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256685-SN74CBTD1G384DBVT
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

6-channel, 1-of-2 multiplexer and demultiplexer - NMUX27518PW-Q100J - Nexperia B.V.
Specs
Supply Voltage 4.6
Features ESD Protection
Package Type SOT355-1 SOT355-1
View Details
 - 8850702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
 - 54AC138/QFA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CFP16
View Details