Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3305CD

Description
Win Source Part Number: 1256691-SN74CBT3305C D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Package: Tube Standard Package: 75 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74CBT3305CD, SN74CBT3305CDE4,2156 -SN74CBT3305CD,SN74C BT3305CDG4,SN74CBT33 05CDG4,SN74CBT3305CD E4 Base Product Number: 74CBT3305
Request a Quote Datasheet
Description
Win Source Part Number: 1256691-SN74CBT3305C D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Package: Tube Standard Package: 75 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74CBT3305CD, SN74CBT3305CDE4,2156 -SN74CBT3305CD,SN74C BT3305CDG4,SN74CBT33 05CDG4,SN74CBT3305CD E4 Base Product Number: 74CBT3305
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256691-SN74CBT3305CD
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256691-SN74CBT3305CD
Win Source Part Number: 1256691-SN74CBT3305C D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Package: Tube Standard Package: 75 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74CBT3305CD, SN74CBT3305CDE4,2156 -SN74CBT3305CD,SN74C BT3305CDG4,SN74CBT33 05CDG4,SN74CBT3305CD E4 Base Product Number: 74CBT3305

Win Source Part Number: 1256691-SN74CBT3305CD
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74CBT3305CD,SN74CBT3305CDE4,2156-SN74CBT3305CD,SN74CBT3305CDG4,SN74CBT3305CDG4,SN74CBT3305CDE4
Base Product Number: 74CBT3305

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256691-SN74CBT3305CD
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
 - 4836421 - RS Components, Ltd.
Nexperia B.V.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 1
Output Lines 16
View Details
 - AM7992BDC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP24
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details