Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74AS257D

Description
Win Source Part Number: 1256819-SN74AS257D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AS Type: Multiplexer Package: Tube Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 15mA, 48mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AS257D,SN74AS257 DE4,SN74AS257DG4,215 6-SN74AS257D,296-338 04-5,SN74AS257DG4,TE XTISSN74AS257D,SN74A S257DE4 Base Product Number: 74AS257
Request a Quote Datasheet
Description
Win Source Part Number: 1256819-SN74AS257D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AS Type: Multiplexer Package: Tube Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 15mA, 48mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AS257D,SN74AS257 DE4,SN74AS257DG4,215 6-SN74AS257D,296-338 04-5,SN74AS257DG4,TE XTISSN74AS257D,SN74A S257DE4 Base Product Number: 74AS257
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256819-SN74AS257D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256819-SN74AS257D
Win Source Part Number: 1256819-SN74AS257D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AS Type: Multiplexer Package: Tube Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 15mA, 48mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AS257D,SN74AS257 DE4,SN74AS257DG4,215 6-SN74AS257D,296-338 04-5,SN74AS257DG4,TE XTISSN74AS257D,SN74A S257DE4 Base Product Number: 74AS257

Win Source Part Number: 1256819-SN74AS257D
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74AS
Type: Multiplexer
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Current - Output High, Low: 15mA, 48mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AS257D,SN74AS257DE4,SN74AS257DG4,2156-SN74AS257D,296-33804-5,SN74AS257DG4,TEXTISSN74AS257D,SN74AS257DE4
Base Product Number: 74AS257

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256819-SN74AS257D
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

3-to-8 line decoder/demultiplexer; inverting - 74LVC138AD,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers
 - JD54F138SEA - Rochester Electronics
Texas Instruments
Specs
Function Decoder; Demultiplexer
View Details
 - 7988897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details