Win Source Part Number: 1256871-SN74AHCT158D
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74AHCT
Type: Multiplexer
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHCT158
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | 1256871-SN74AHCT158DGVRE4 |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 4.5V ~ 5.5V |