3-Line to 8-Line Decoder / Demultiplexer 16-TSSOP -40 to 85
DECODER/DEMULTIPLEXE
IC DECODER/DEMUX 1X3:8 16TSSOP
| Texas Instruments | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | SN74AHCT138PWR | 26AJ9137 | SN74AHCT138PWR |
| Product Name | SN74AHCT138 3-Line to 8-Line Decoder / Demultiplexer | Decoder/demultiplexer, 3 Texas Instruments | Signal Switches, Multiplexers, Decoders |
| Function | Decoder/Demultiplexer | Decoder | Decoder |
| Input Lines | 3 | 1 | |
| Output Lines | 8 | 8; Other; 8Outputs | |
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | |
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN | TSSOP; TSSOP | 16-TSSOP (0.173", 4.40mm Width) |