Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16214CDL

Description
Win Source Part Number: 1256689-SN74CBT16214 CDL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Package: Tube Standard Package: 20 Mounting: SMD (SMT) Current - Output High, Low: 15mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBT16214CDL,TEXT ISSN74CBT16214CDL,21 56-SN74CBT16214CDL,S N74CBT16214CDLG4,296 -33859-5,SN74CBT1621 4CDLG4 Base Product Number: 74CBT16214
Request a Quote Datasheet
Description
Win Source Part Number: 1256689-SN74CBT16214 CDL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Package: Tube Standard Package: 20 Mounting: SMD (SMT) Current - Output High, Low: 15mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBT16214CDL,TEXT ISSN74CBT16214CDL,21 56-SN74CBT16214CDL,S N74CBT16214CDLG4,296 -33859-5,SN74CBT1621 4CDLG4 Base Product Number: 74CBT16214
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256689-SN74CBT16214CDL
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256689-SN74CBT16214CDL
Win Source Part Number: 1256689-SN74CBT16214 CDL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Package: Tube Standard Package: 20 Mounting: SMD (SMT) Current - Output High, Low: 15mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBT16214CDL,TEXT ISSN74CBT16214CDL,21 56-SN74CBT16214CDL,S N74CBT16214CDLG4,296 -33859-5,SN74CBT1621 4CDLG4 Base Product Number: 74CBT16214

Win Source Part Number: 1256689-SN74CBT16214CDL
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Multiplexer/Demultiplexer
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Current - Output High, Low: 15mA, 64mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74CBT16214CDL,TEXTISSN74CBT16214CDL,2156-SN74CBT16214CDL,SN74CBT16214CDLG4,296-33859-5,SN74CBT16214CDLG4
Base Product Number: 74CBT16214

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256689-SN74CBT16214CDL
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS138 3-Line To 8-Line Decoders/Demultiplexers - SN54AS138J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,LCCC
View Details
4-to-16 line decoder/demultiplexer with input latches - 74HCT4514PW,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
 - 54AC138/QFA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CFP16
View Details