Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16214DL

Description
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultip lexer
Request a Quote Datasheet
Description
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultip lexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74CBT16214DL - Rochester Electronics
Newburyport, MA, United States
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultip lexer

SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256717-SN74CBT16214DL
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256717-SN74CBT16214DL
Win Source Part Number: 1256717-SN74CBT16214 DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: FET Multiplexer/Demux Standard Package: 20 Mounting: SMD (SMT) Current - Output High, Low: 15mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT16214DLR,-29 6-6394-5,TEXTISSN74C BT16214DL,296-6394-5 ,SN74CBT16214DLG4,-S N74CBT16214DLG4R,-SN 74CBT16214DLG4,SN74C BT16214DLG4,-296-639 4-5,2156-SN74CBT1621 4DL Base Product Number: 74CBT16214

Win Source Part Number: 1256717-SN74CBT16214DL
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: FET Multiplexer/Demux
Standard Package: 20
Mounting: SMD (SMT)
Current - Output High, Low: 15mA, 64mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74CBT16214DLR,-296-6394-5,TEXTISSN74CBT16214DL,296-6394-5,SN74CBT16214DLG4,-SN74CBT16214DLG4R,-SN74CBT16214DLG4,SN74CBT16214DLG4,-296-6394-5,2156-SN74CBT16214DL
Base Product Number: 74CBT16214

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74CBT16214DL 1256717-SN74CBT16214DL
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Demultiplexer
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT139 High Speed CMOS Logic Dual 2-to-4 Line Decoder/Demultiplexers - CD54HCT139F - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP
Logic Family HCT
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - HEF4051BT,653 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details