Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74AHCT139NSRG4

Description
Win Source Part Number: 1256878-SN74AHCT139N SRG4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AHCT Type: Decoder/Demultiplexe r Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHCT139 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256878-SN74AHCT139N SRG4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AHCT Type: Decoder/Demultiplexe r Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHCT139 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256878-SN74AHCT139NSRG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256878-SN74AHCT139NSRG4
Win Source Part Number: 1256878-SN74AHCT139N SRG4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AHCT Type: Decoder/Demultiplexe r Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHCT139 Product Status: Obsolete

Win Source Part Number: 1256878-SN74AHCT139NSRG4
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74AHCT
Type: Decoder/Demultiplexer
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHCT139
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256878-SN74AHCT139NSRG4
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - AM7992BDC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP24
View Details
Ic, 74Hct Cmos, 74Hct139, Dip16, 5V; Logic Type Nexperia - 07WX3539 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
View Details
Specs
Function Decoder
Input Lines 3
Output Lines 8
View Details
 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details