Texas Instruments SN74AUC1G19 1-of-2 Decoder/Demultiplexer SN74AUC1G19DBVT

Description
1-of-2 Decoder/Demultiplexe r 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1-of-2 Decoder/Demultiplexe r 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G19 1-of-2 Decoder/Demultiplexer - SN74AUC1G19DBVT - Texas Instruments
Dallas, TX, United States
SN74AUC1G19 1-of-2 Decoder/Demultiplexer
SN74AUC1G19DBVT
SN74AUC1G19 1-of-2 Decoder/Demultiplexer SN74AUC1G19DBVT
1-of-2 Decoder/Demultiplexe r 6-SOT-23 -40 to 85

1-of-2 Decoder/Demultiplexer 6-SOT-23 -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256812-SN74AUC1G19DBVT
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256812-SN74AUC1G19DBVT
Win Source Part Number: 1256812-SN74AUC1G19D BVT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AUC Type: Decoder/Demultiplexe r Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Current - Output High, Low: 9mA, 9mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 0.8V ~ 2.7V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AUC1G19DBVTE4,SN 74AUC1G19DBVTG4,TEXT ISSN74AUC1G19DBVT,SN 74AUC1G19DBVTE4,SN74 AUC1G19DBVTG4,2156-S N74AUC1G19DBVT,2156- SN74AUC1G19DBVT-TITR Base Product Number: SN74AUC1 Product Status: Obsolete

Win Source Part Number: 1256812-SN74AUC1G19DBVT
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74AUC
Type: Decoder/Demultiplexer
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Current - Output High, Low: 9mA, 9mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AUC1G19DBVTE4,SN74AUC1G19DBVTG4,TEXTISSN74AUC1G19DBVT,SN74AUC1G19DBVTE4,SN74AUC1G19DBVTG4,2156-SN74AUC1G19DBVT,2156-SN74AUC1G19DBVT-TITR
Base Product Number: SN74AUC1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74AUC1G19DBVT 1256812-SN74AUC1G19DBVT
Product Name SN74AUC1G19 1-of-2 Decoder/Demultiplexer Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer
Supply Voltage 2.5V; 0.8 0.8V ~ 2.7V
Package Type DSBGA,SC70,SOT,SOT-23
Logic Family AUC
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CD74HC4051PWT LOGIC, ANALOG MUX/DEMUX HS, 16TSSOP - 815-CD74HC4051PWT - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
View Details
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BPW - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
4 suppliers
CD74HCT237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches - CD74HCT237E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details