Texas Instruments SN74ALS137A 3-Line to 8-Line Decoders/Demultiplexers With Address Latches SN74ALS137AD

Description
3-Line to 8-Line Decoders/Demultiplex ers With Address Latches 16-SOIC 0 to 70
Request a Quote Datasheet
Description
3-Line to 8-Line Decoders/Demultiplex ers With Address Latches 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS137A 3-Line to 8-Line Decoders/Demultiplexers With Address Latches - SN74ALS137AD - Texas Instruments
Dallas, TX, United States
SN74ALS137A 3-Line to 8-Line Decoders/Demultiplexers With Address Latches
SN74ALS137AD
SN74ALS137A 3-Line to 8-Line Decoders/Demultiplexers With Address Latches SN74ALS137AD
3-Line to 8-Line Decoders/Demultiplex ers With Address Latches 16-SOIC 0 to 70

3-Line to 8-Line Decoders/Demultiplexers With Address Latches 16-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256846-SN74ALS137AD
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256846-SN74ALS137AD
Win Source Part Number: 1256846-SN74ALS137AD Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74ALS Type: Decoder/Demultiplexe r Package: Tube Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS137ADG4,TEXTI SSN74ALS137AD,-296-3 3706-5,296-33706-5,2 156-SN74ALS137AD,SN7 4ALS137AD,SN74ALS137 ADG4,SN74ALS137ADE4, SN74ALS137ADE4 Base Product Number: 74ALS137

Win Source Part Number: 1256846-SN74ALS137AD
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74ALS
Type: Decoder/Demultiplexer
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS137ADG4,TEXTISSN74ALS137AD,-296-33706-5,296-33706-5,2156-SN74ALS137AD,SN74ALS137AD,SN74ALS137ADG4,SN74ALS137ADE4,SN74ALS137ADE4
Base Product Number: 74ALS137

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74ALS137AD 1256846-SN74ALS137AD
Product Name SN74ALS137A 3-Line to 8-Line Decoders/Demultiplexers With Address Latches Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
Supply Voltage 4.5 4.5V ~ 5.5V
Package Type PDIP,SO,SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4514 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches - CD74HC4514ENE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
CD74ACT138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74ACT138ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD74HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches - CD74HC237EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers
CD74HC137 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches - CD74HC137E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers